ASG, Division of Jergens, Inc. Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing CY9PRAM-WP-2CS

Description
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 141.6 lbf.in (7 to 16 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Description
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 141.6 lbf.in (7 to 16 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing - CY9PRAM-WP-2CS - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
CY9PRAM-WP-2CS
Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing CY9PRAM-WP-2CS
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 141.6 lbf.in (7 to 16 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.

  • High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard
  • Standard Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque range 61.95 to 141.6 lbf.in (7 to 16 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CY9PRAM-WP-2CS
Product Name Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 5.16 to 11.8 Ft-lbs (7 to 16 N-m)
Rated Free Speed 700 rpm
Operating Noise Level 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details