ASG, Division of Jergens, Inc. Datasheets for Tape Dispensers and Tape Dispensing Machines
Tape dispensers and tape dispensing machines hold and supply tape for assembly or packaging applications. Dispensing machines can be handheld devices or highly automated robotic systems.
Tape Dispensers and Tape Dispensing Machines: Learn more
| Product Name | Notes |
|---|---|
| ASG offers many different kinds of tape dispensers, including: Compact Auto Tape Dispensers Edge Folding Tape Dipsensers Heavy Duty/Wide Tape Dispensers Backing-Removal Tape Dispensers | |
| RP Model cuts tape with while removing the backing paper Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller... | |
| Tape dispenser with edge folding function Memory Function: Six different lengths can be retained Programming Function: Six different lengths can be programmed to cut Dual photo sensors allow two rolls... | |
| Available for vinyl, masking, cellophane, polyethylene, paper, cotton cloth, Mylars, Kapton, anti-static, polyimide, glass cloth, aluminum foil, double sided, PTFE Nomex, glass filament and others Variable dispensing intervals Eliminates waste... | |
| Compact and versatile dispenser Designed for industrial or commercial use Presets a piece of tape cut to a precise length Tape support to position a cut piece of tape Memory... | |
| Cuts lengths from 1.6 to 39 in. (40 to 999 mm) in 0.03 in. (1mm) increments Eliminates wasted tape Can accomodate 1 roll of tape Manual or Automatic dispensing presents... | |
| Provides consistent lengths from 15 mm to 70 mm with easily adjustable tape length and spacing Cuts tape and places it on carousel at the push of a button, accommodating... | |
| RP Model includes the EZ 6000, Bracket, and Bobbin and removes paper backin from tape Cuts lengths from 1.6 to 39 in. (40 to 999 mm) Eliminates wasted tape Can... | |
| Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller unit allows for easy on-site maintenance Dual photo sensors allow... |