ASG, Division of Jergens, Inc. Pistol Grip Cushion Clutch Pneumatic Screwdriver CSE10PRE

Description
FIAM CSEPRE pistol grip cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque
Description
FIAM CSEPRE pistol grip cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Cushion Clutch Pneumatic Screwdriver - CSE10PRE - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Cushion Clutch Pneumatic Screwdriver
CSE10PRE
Pistol Grip Cushion Clutch Pneumatic Screwdriver CSE10PRE
FIAM CSEPRE pistol grip cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque

FIAM CSEPRE pistol grip cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability.

  • Gold standard quality cushion clutch technology with external clutch adjustment
  • Additional clutch spring and tool hanger included as standard
  • 1/4" Hex drive with Trigger Start operation
  • Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m)
  • Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CSE10PRE
Product Name Pistol Grip Cushion Clutch Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 1.11 to 7.37 Ft-lbs (1.5 to 10 N-m)
Rated Free Speed 450 rpm
Operating Noise Level 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver System - SER-L - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Head Style In-line
View Details