ASG, Division of Jergens, Inc. ESD Safe DC Electric Screwdriver CL-6500 ESD

Description
ESD Safe External Torque Adjustment #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: White Heavy Spring Type: Yellow
Description
ESD Safe External Torque Adjustment #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: White Heavy Spring Type: Yellow

Suppliers

Company
Product
Description
Supplier Links
ESD Safe DC Electric Screwdriver - CL-6500 ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe DC Electric Screwdriver
CL-6500 ESD
ESD Safe DC Electric Screwdriver CL-6500 ESD
ESD Safe External Torque Adjustment #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: White Heavy Spring Type: Yellow
  • ESD Safe
  • External Torque Adjustment
  • #1 to #10 screws (2.0 mm to 5.0 mm)
  • Tamper resistant torque nut standard
  • 6 ft detachable cord
  • Light Spring Type: White
  • Heavy Spring Type: Yellow
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CL-6500 ESD
Product Name ESD Safe DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 1.99 to 10.47 Ft-lbs (2.7 to 14.2 N-m)
Rated Free Speed 600 to 900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Electric Screwdrivers - 172615 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Weight 1.5 lbs (0.6800 kg)
View Details