ASG, Division of Jergens, Inc. Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust CSE10LRE

Description
FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque
Description
FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque

Suppliers

Company
Product
Description
Supplier Links
Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust - CSE10LRE - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust
CSE10LRE
Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust CSE10LRE
FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque

FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability.

  • Gold standard quality cushion clutch technology with external clutch adjustment
  • Additional clutch spring and tool hanger included as standard
  • 1/4" Hex drive with Lever Start operation
  • Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m)
  • Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CSE10LRE
Product Name Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust
Drive Style Pneumatic; Torque Controlled
Head Style In-line
Actuation Lever
Torque Range 1.11 to 7.37 Ft-lbs (1.5 to 10 N-m)
Rated Free Speed 500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
18V Cordless XRP™ Light Gauge Steel Framing Screwdriver Kit - DC668KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2700 rpm
View Details