ASG, Division of Jergens, Inc. Pistol Grip Cushion Clutch Pneumatic Screwdriver CSE10PR

Description
FIAM CSEPR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Description
FIAM CSEPR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Cushion Clutch Pneumatic Screwdriver - CSE10PR - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Cushion Clutch Pneumatic Screwdriver
CSE10PR
Pistol Grip Cushion Clutch Pneumatic Screwdriver CSE10PR
FIAM CSEPR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

FIAM CSEPR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability.

  • Gold standard quality cushion clutch technology
  • Clutch adjustment key, additional clutch spring and tool hanger included as standard
  • 1/4" Hex drive with Trigger Start operation
  • Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m)
  • Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CSE10PR
Product Name Pistol Grip Cushion Clutch Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 1.11 to 7.37 Ft-lbs (1.5 to 10 N-m)
Rated Free Speed 450 rpm
Operating Noise Level 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

Impact Screwdrivers - 5416545 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 1/2 in
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2610046 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Length 4.8 inch (122 mm)
View Details