ASG, Division of Jergens, Inc. Pistol Grip Direct Drive Pneumatic Screwdriver CD10PRSF

Description
FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Gold standard quality direct drive technology Tool hanger included as standard 1/4" Hex drive with Trigger Start operation Max torque on soft joint 88.5 lbf.in (10 N.m) Can be transformed into a powerful drill by fitting a keyed chuck
Description
FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Gold standard quality direct drive technology Tool hanger included as standard 1/4" Hex drive with Trigger Start operation Max torque on soft joint 88.5 lbf.in (10 N.m) Can be transformed into a powerful drill by fitting a keyed chuck

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Direct Drive Pneumatic Screwdriver - CD10PRSF - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Direct Drive Pneumatic Screwdriver
CD10PRSF
Pistol Grip Direct Drive Pneumatic Screwdriver CD10PRSF
FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Gold standard quality direct drive technology Tool hanger included as standard 1/4" Hex drive with Trigger Start operation Max torque on soft joint 88.5 lbf.in (10 N.m) Can be transformed into a powerful drill by fitting a keyed chuck

FIAM CDPRSF pistol grip direct drive pneumatic screwdrivers are the simple, practical and versatile fastener tightening solution. Rugged construction ensures that these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation.

  • Gold standard quality direct drive technology
  • Tool hanger included as standard
  • 1/4" Hex drive with Trigger Start operation
  • Max torque on soft joint 88.5 lbf.in (10 N.m)
  • Can be transformed into a powerful drill by fitting a keyed chuck
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CD10PRSF
Product Name Pistol Grip Direct Drive Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 7.37 Ft-lbs (10 N-m)
Rated Free Speed 1100 rpm
Operating Noise Level 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966364 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 750 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2610046 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Length 4.8 inch (122 mm)
View Details