ASG, Division of Jergens, Inc. Pistol Grip Auto Shut-Off Pneumatic Screwdriver 26C12AP

Description
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 30.98 to 106.2 lbf.in (3.5 to 12 N.m) Ideal for a wide range of general assembly applications including mechanical, electrical, electronics, wire harness, appliance and furniture industry applications
Description
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 30.98 to 106.2 lbf.in (3.5 to 12 N.m) Ideal for a wide range of general assembly applications including mechanical, electrical, electronics, wire harness, appliance and furniture industry applications

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Auto Shut-Off Pneumatic Screwdriver - 26C12AP - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Auto Shut-Off Pneumatic Screwdriver
26C12AP
Pistol Grip Auto Shut-Off Pneumatic Screwdriver 26C12AP
FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque Range 30.98 to 106.2 lbf.in (3.5 to 12 N.m) Ideal for a wide range of general assembly applications including mechanical, electrical, electronics, wire harness, appliance and furniture industry applications

FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key and tool hanger included as standard
  • Standard Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque Range 30.98 to 106.2 lbf.in (3.5 to 12 N.m)
  • Ideal for a wide range of general assembly applications including mechanical, electrical, electronics, wire harness, appliance and furniture industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 26C12AP
Product Name Pistol Grip Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 2.58 to 8.85 Ft-lbs (3.5 to 12 N-m)
Rated Free Speed 400 rpm
Operating Noise Level 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780459 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details