ASG, Division of Jergens, Inc. HIOS Special Application DC Screwdriver SSCR-4000-ESD

Description
Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers Brush type motor offers proven performance Low impact soft stop clutches External torque adjustment Inline body style Light Spring Type: Blue Heavy Spring Type: Red
Description
Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers Brush type motor offers proven performance Low impact soft stop clutches External torque adjustment Inline body style Light Spring Type: Blue Heavy Spring Type: Red

Suppliers

Company
Product
Description
Supplier Links
HIOS Special Application DC Screwdriver - SSCR-4000-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS Special Application DC Screwdriver
SSCR-4000-ESD
HIOS Special Application DC Screwdriver SSCR-4000-ESD
Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers Brush type motor offers proven performance Low impact soft stop clutches External torque adjustment Inline body style Light Spring Type: Blue Heavy Spring Type: Red
  • Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers
  • Brush type motor offers proven performance
  • Low impact soft stop clutches
  • External torque adjustment
  • Inline body style
  • Light Spring Type: Blue
  • Heavy Spring Type: Red
Supplier's Site
ESD Safe Special Application DC Electric Screwdriver - SSCR-4000-ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe Special Application DC Electric Screwdriver
SSCR-4000-ESD
ESD Safe Special Application DC Electric Screwdriver SSCR-4000-ESD
Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers Brush type motor offers proven performance Low impact soft stop clutches External torque adjustment Inline body style Light Spring Type: Blue Heavy Spring Type: Red
  • Combines all features of cleanroom screwdrivers, shock-absorbing screwdrivers and ESD safe class 100 cleanroom screwdrivers
  • Brush type motor offers proven performance
  • Low impact soft stop clutches
  • External torque adjustment
  • Inline body style
  • Light Spring Type: Blue
  • Heavy Spring Type: Red
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc. ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic) Screwdrivers (electric and pneumatic)
Product Number SSCR-4000-ESD SSCR-4000-ESD
Product Name HIOS Special Application DC Screwdriver ESD Safe Special Application DC Electric Screwdriver
Drive Style Electric Electric
Head Style In-line In-line
Actuation Lever Lever
Torque Range 0.0737 to 0.3319 Ft-lbs (0.1000 to 0.4500 N-m) 0.0737 to 0.3319 Ft-lbs (0.1000 to 0.4500 N-m)
Rated Free Speed 690 to 1000 rpm 690 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1798515 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdriver - 2101-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 3.67 Ft-lbs (4.97 N-m)
View Details