ASG, Division of Jergens, Inc. Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing 15C5AL-2CS

Description
FIAM 15C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard 1/4" Hex drive with Lever Start operation Torque range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Description
FIAM 15C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard 1/4" Hex drive with Lever Start operation Torque range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

Suppliers

Company
Product
Description
Supplier Links
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing - 15C5AL-2CS - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
15C5AL-2CS
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing 15C5AL-2CS
FIAM 15C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard 1/4" Hex drive with Lever Start operation Torque range 3.54 to 44.25 lbf.in (0.4 to 5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

FIAM 15C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and additional clutch spring included as standard
  • 1/4" Hex drive with Lever Start operation
  • Torque range 3.54 to 44.25 lbf.in (0.4 to 5 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 15C5AL-2CS
Product Name Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
Drive Style Pneumatic; Torque Controlled
Head Style In-line
Actuation Push-to-Start
Torque Range 0.2950 to 3.69 Ft-lbs (0.4000 to 5 N-m)
Rated Free Speed 650 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Electric Screwdrivers - 1851451 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Length 4.8 inch (122 mm)
View Details