ASG, Division of Jergens, Inc. Brushless DC Electric Screwdriver TLB-C412PH

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS61 Power Supply with Counter: ASG TLB-PS61-C
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS61 Power Supply with Counter: ASG TLB-PS61-C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Electric Screwdriver - TLB-C412PH - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Brushless DC Electric Screwdriver
TLB-C412PH
Brushless DC Electric Screwdriver TLB-C412PH
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS61 Power Supply with Counter: ASG TLB-PS61-C
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Durable, compact, lightweight, and quiet
  • Accurate torque control
  • High efficiency
  • Easy to operate
  • Standard Power Supply: ASG TLB-PS61
  • Power Supply with Counter: ASG TLB-PS61-C
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number TLB-C412PH
Product Name Brushless DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Push-to-Start
Torque Range 0.1475 to 0.8702 Ft-lbs (0.2000 to 1.18 N-m)
Rated Free Speed 1400 to 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details