ASG, Division of Jergens, Inc. Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing 26C12AL-2CS

Description
FIAM 26C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 30.98 to 106.2 lbf.in (3.5 to 12 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Description
FIAM 26C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 30.98 to 106.2 lbf.in (3.5 to 12 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

Suppliers

Company
Product
Description
Supplier Links
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing - 26C12AL-2CS - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
26C12AL-2CS
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing 26C12AL-2CS
FIAM 26C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 30.98 to 106.2 lbf.in (3.5 to 12 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

FIAM 26C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key and tool hanger included as standard
  • 1/4" Hex drive with Lever Start operation
  • Torque range 30.98 to 106.2 lbf.in (3.5 to 12 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 26C12AL-2CS
Product Name Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
Drive Style Pneumatic; Torque Controlled
Head Style In-line
Actuation Lever
Torque Range 2.58 to 8.85 Ft-lbs (3.5 to 12 N-m)
Rated Free Speed 400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
 - 2703 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details