ASG, Division of Jergens, Inc. HIOS DC Electric Screwdriver CL-3000

Description
Light torque, small screw applications #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Brown
Description
Light torque, small screw applications #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Brown

Suppliers

Company
Product
Description
Supplier Links
HIOS DC Electric Screwdriver - CL-3000 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS DC Electric Screwdriver
CL-3000
HIOS DC Electric Screwdriver CL-3000
Light torque, small screw applications #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Brown
  • Light torque, small screw applications
  • #1 (2 mm) screws and smaller
  • 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications
  • 4 ft detachable cord
  • Light Spring Type: Gold
  • Heavy Spring Type: Brown
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CL-3000
Product Name HIOS DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.0221 to 0.1475 Ft-lbs (0.0300 to 0.2000 N-m)
Rated Free Speed 670 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
18V Cordless XRP™ Light Gauge Steel Framing Screwdriver Kit - DC668KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2700 rpm
View Details