ASG, Division of Jergens, Inc. Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing CY11RAM-WP-2CS

Description
FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard 1/4" Hex drive with Lever Start operation Torque range 61.95 to 212.4 lbf.in (7 to 24 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Description
FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard 1/4" Hex drive with Lever Start operation Torque range 61.95 to 212.4 lbf.in (7 to 24 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

Suppliers

Company
Product
Description
Supplier Links
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing - CY11RAM-WP-2CS - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
CY11RAM-WP-2CS
Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing CY11RAM-WP-2CS
FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard 1/4" Hex drive with Lever Start operation Torque range 61.95 to 212.4 lbf.in (7 to 24 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and auxiliary grip included as standard
  • 1/4" Hex drive with Lever Start operation
  • Torque range 61.95 to 212.4 lbf.in (7 to 24 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CY11RAM-WP-2CS
Product Name Lever Start Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
Drive Style Pneumatic; Torque Controlled
Head Style In-line
Actuation Lever
Torque Range 5.16 to 17.7 Ft-lbs (7 to 24 N-m)
Rated Free Speed 450 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details