CL-6500 -- DC ELECTRIC SCREWDRIVER
ASG, Division of Jergens, Inc.
DC Electric Screwdriver
CL-6500
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
Suppliers
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
Supplier's Site
HIOSLow RPM DC Electric Screwdriver
CL-6500
Low RPM model for low speed applications
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
Low RPM model for low speed applications
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
Supplier's Site
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: White
Heavy Spring Type: Yellow
Supplier's Site
Technical Specifications
Product Category
Screwdrivers (electric and pneumatic)
Screwdrivers (electric and pneumatic)
Screwdrivers (electric and pneumatic)
Product Number
CL-6500
CL-6500
CL-6500
Product Name
DC Electric Screwdriver
HIOSLow RPM DC Electric Screwdriver
DC Electric Screwdriver
Drive Style
Electric
Electric
Electric
Head Style
In-line
In-line
In-line
Actuation
Lever
Lever
Lever
Torque Range
0.2212 to 1.18 Ft-lbs (0.3000 to 1.6 N-m)
0.2212 to 1.18 Ft-lbs (0.3000 to 1.6 N-m)
0.2212 to 1.18 Ft-lbs (0.3000 to 1.6 N-m)
Rated Free Speed
600 to 900 rpm
75 to 116 rpm
600 to 900 rpm
Unlock Full Specs
to access all available technical data
Similar Products
Drive Style
Electric
Rated Free Speed
900 rpm
Drive Size
Other Drive Size
View Details
Visumatic Industrial Products
Drive Style
Pneumatic
Screwdriver Style
Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features
Feeder System
View Details
Drive Style
Pneumatic
Screwdriver Style
Fixtured
Head Style
In-line
View Details
Drive Style
Pneumatic
Screwdriver Style
Hand-Held with Pistol Grip
Head Style
In-line
View Details