ASG, Division of Jergens, Inc. Brushless Electric Screwdriver with Built-In Screw Counter TLB-D419L

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Strong power performance Easy to operate Highly efficient Built-in screw counter with panel to show set value and set screw number Power Supply: TLB-PS61
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Strong power performance Easy to operate Highly efficient Built-in screw counter with panel to show set value and set screw number Power Supply: TLB-PS61
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Electric Screwdriver with Built-In Screw Counter - TLB-D419L - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Brushless Electric Screwdriver with Built-In Screw Counter
TLB-D419L
Brushless Electric Screwdriver with Built-In Screw Counter TLB-D419L
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Strong power performance Easy to operate Highly efficient Built-in screw counter with panel to show set value and set screw number Power Supply: TLB-PS61
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Strong power performance
  • Easy to operate
  • Highly efficient
  • Built-in screw counter with panel to show set value and set screw number
  • Power Supply: TLB-PS61
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number TLB-D419L
Product Name Brushless Electric Screwdriver with Built-In Screw Counter
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.2139 to 1.37 Ft-lbs (0.2900 to 1.86 N-m)
Rated Free Speed 700 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
8V MAX* Gyroscopic Screwdriver 2 Battery Kit - DCF680N2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 430 rpm
Drive Size 1/4" Hex
View Details