ASG, Division of Jergens, Inc. Pistol Grip Cushion Clutch Pneumatic Screwdriver CZ3PR1-WP

Description
FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal for users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 7.08 to 30.98 lbf.in (0.8 to 3.5 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Description
FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal for users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 7.08 to 30.98 lbf.in (0.8 to 3.5 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Cushion Clutch Pneumatic Screwdriver - CZ3PR1-WP - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Cushion Clutch Pneumatic Screwdriver
CZ3PR1-WP
Pistol Grip Cushion Clutch Pneumatic Screwdriver CZ3PR1-WP
FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal for users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 7.08 to 30.98 lbf.in (0.8 to 3.5 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal for users needing practicality and reliability.

  • Gold standard quality cushion clutch technology
  • Clutch adjustment key, additional clutch spring and tool hanger included as standard
  • 1/4" Hex drive with Trigger Start operation
  • Torque range 7.08 to 30.98 lbf.in (0.8 to 3.5 N.m)
  • Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CZ3PR1-WP
Product Name Pistol Grip Cushion Clutch Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 0.5900 to 2.58 Ft-lbs (0.8000 to 3.5 N-m)
Rated Free Speed 1350 rpm
Operating Noise Level 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2566924 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
18V Cordless XRP™ Light Gauge Steel Framing Screwdriver Kit - DC668KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2700 rpm
View Details