ASG, Division of Jergens, Inc. Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver CDE12PARA

Description
FIAM CDE pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 26.55 to 106.2 lbf.in (3 to 12 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications
Description
FIAM CDE pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 26.55 to 106.2 lbf.in (3 to 12 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications

Suppliers

Company
Product
Description
Supplier Links
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver - CDE12PARA - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver
CDE12PARA
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver CDE12PARA
FIAM CDE pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Forward Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 26.55 to 106.2 lbf.in (3 to 12 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications

FIAM CDE pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key and tool hanger included as standard
  • Forward Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque range 26.55 to 106.2 lbf.in (3 to 12 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CDE12PARA
Product Name Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 2.21 to 8.85 Ft-lbs (3 to 12 N-m)
Rated Free Speed 400 rpm
Operating Noise Level 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit - DCK210S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 12V MAX*
View Details