CL-6000 -- HIOS DC ELECTRIC SCREWDRIVER
ASG, Division of Jergens, Inc.
HIOS DC Electric Screwdriver
CL-6000
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
Suppliers
HIOS DC Electric Screwdriver
CL-6000
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
Supplier's Site
HIOS DC Electric Screwdriver
CL-6000
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
Supplier's Site
HIOS Low RPM DC Electric Screwdriver
CL-6000
Low RPM model for low speed applications
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
Low RPM model for low speed applications
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Brown
Heavy Spring Type: Brown
Supplier's Site
Technical Specifications
Product Category
Screwdrivers (electric and pneumatic)
Screwdrivers (electric and pneumatic)
Screwdrivers (electric and pneumatic)
Product Number
CL-6000
CL-6000
CL-6000
Product Name
HIOS DC Electric Screwdriver
HIOS DC Electric Screwdriver
HIOS Low RPM DC Electric Screwdriver
Drive Style
Electric
Electric
Electric
Head Style
In-line
In-line
In-line
Actuation
Lever
Lever
Lever
Torque Range
0.1475 to 0.7375 Ft-lbs (0.2000 to 1 N-m)
0.1475 to 0.7375 Ft-lbs (0.2000 to 1 N-m)
0.1475 to 0.7375 Ft-lbs (0.2000 to 1 N-m)
Rated Free Speed
500 to 800 rpm
500 to 800 rpm
70 to 104 rpm
Unlock Full Specs
to access all available technical data
Similar Products
Drive Style
Pneumatic
Screwdriver Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Visumatic Industrial Products
Drive Style
Pneumatic; Electric
Screwdriver Style
Hand-Held Cylindrical
Actuation
Button / Trigger
View Details
Drive Style
Electric
Rated Free Speed
700 to 1000 rpm
Drive Size
1/4" Hex; Other Drive Size
View Details
Drive Style
Electric
Screwdriver Style
Fixtured
Head Style
In-line
View Details