ASG, Division of Jergens, Inc. Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing 15C4AP-2CS

Description
FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 3.54 to 39.83 lbf.in (0.4 to 4.5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Description
FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 3.54 to 39.83 lbf.in (0.4 to 4.5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing - 15C4AP-2CS - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
15C4AP-2CS
Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing 15C4AP-2CS
FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and additional clutch spring included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 3.54 to 39.83 lbf.in (0.4 to 4.5 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required

FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and additional clutch spring included as standard
  • Standard Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque range 3.54 to 39.83 lbf.in (0.4 to 4.5 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications where quality control is required
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 15C4AP-2CS
Product Name Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 0.2950 to 3.32 Ft-lbs (0.4000 to 4.5 N-m)
Rated Free Speed 950 rpm
Operating Noise Level 71 dB
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1966379 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details