ASG, Division of Jergens, Inc. Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust CSE5LRE

Description
FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 8.85 to 44.25 lbf.in (1 to 5 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque
Description
FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 8.85 to 44.25 lbf.in (1 to 5 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque

Suppliers

Company
Product
Description
Supplier Links
Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust - CSE5LRE - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust
CSE5LRE
Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust CSE5LRE
FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 8.85 to 44.25 lbf.in (1 to 5 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque

FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability.

  • Gold standard quality cushion clutch technology with external clutch adjustment
  • Additional clutch spring and tool hanger included as standard
  • 1/4" Hex drive with Lever Start operation
  • Torque range 8.85 to 44.25 lbf.in (1 to 5 N.m)
  • Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CSE5LRE
Product Name Lever Start Cushion Clutch Pneumatic Screwdriver with External Clutch Adjust
Drive Style Pneumatic; Torque Controlled
Head Style In-line
Actuation Lever
Torque Range 0.7375 to 3.69 Ft-lbs (1 to 5 N-m)
Rated Free Speed 2500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 1798513 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
 - 2506 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details