FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.
| ASG, Division of Jergens, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | 26C12AP-2CS |
| Product Name | Pistol Grip Auto Shut-Off Pneumatic Screwdriver Ported for Error-Proofing |
| Drive Style | Pneumatic; Torque Controlled |
| Screwdriver Style | Hand-Held with Pistol Grip |
| Torque Range | 2.58 to 8.85 Ft-lbs (3.5 to 12 N-m) |
| Rated Free Speed | 400 rpm |
| Operating Noise Level | 73 dB |