ASG, Division of Jergens, Inc. Push to Start Auto Shut-Off Pneumatic Screwdriver HP55

Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 10 to 50 lbf.in (1.1 to 5.8 N.m)
Datasheet
Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 10 to 50 lbf.in (1.1 to 5.8 N.m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push to Start Auto Shut-Off Pneumatic Screwdriver - HP55 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Push to Start Auto Shut-Off Pneumatic Screwdriver
HP55
Push to Start Auto Shut-Off Pneumatic Screwdriver HP55
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 10 to 50 lbf.in (1.1 to 5.8 N.m)

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal.

  • Value engineered auto shut-off technology
  • Anti-tamper torque cover included as standard
  • 1/4" Hex drive with Push to Start operation
  • Torque range 10 to 50 lbf.in (1.1 to 5.8 N.m)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number HP55
Product Name Push to Start Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Torque Range 0.8112 to 4.28 Ft-lbs (1.1 to 5.8 N-m)
Rated Free Speed 1000 rpm
Operating Noise Level 78 dB
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966365 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 900 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 172615 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Weight 1.5 lbs (0.6800 kg)
View Details