ASG, Division of Jergens, Inc. HIOS ESD Safe DC Electric Screwdriver A-6500 ESD

Description
ESD Safe Alpha-series (A-series) feature a rare earth magnet for more power #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Yellow Note: Pistol grip attachment kid available
Description
ESD Safe Alpha-series (A-series) feature a rare earth magnet for more power #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Yellow Note: Pistol grip attachment kid available

Suppliers

Company
Product
Description
Supplier Links
HIOS ESD Safe DC Electric Screwdriver - A-6500 ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS ESD Safe DC Electric Screwdriver
A-6500 ESD
HIOS ESD Safe DC Electric Screwdriver A-6500 ESD
ESD Safe Alpha-series (A-series) feature a rare earth magnet for more power #1 to #10 screws (2.0 mm to 5.0 mm) Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Yellow Note: Pistol grip attachment kid available
  • ESD Safe
  • Alpha-series (A-series) feature a rare earth magnet for more power
  • #1 to #10 screws (2.0 mm to 5.0 mm)
  • Tamper resistant torque nut standard
  • 6 ft detachable cord
  • Light Spring Type: Yellow
  • Heavy Spring Type: Yellow
  • Note: Pistol grip attachment kid available
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number A-6500 ESD
Product Name HIOS ESD Safe DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.3687 to 1.33 Ft-lbs (0.5000 to 1.8 N-m)
Rated Free Speed 1700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
18V Cordless XRP™ Light Gauge Steel Framing Screwdriver Kit - DC668KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2700 rpm
View Details