ASG, Division of Jergens, Inc. Pistol Grip Auto Shut-Off Pneumatic Screwdriver CY11PRAM-WP

Description
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 212.4 lbf.in (7 to 24 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications
Description
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 212.4 lbf.in (7 to 24 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Auto Shut-Off Pneumatic Screwdriver - CY11PRAM-WP - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Auto Shut-Off Pneumatic Screwdriver
CY11PRAM-WP
Pistol Grip Auto Shut-Off Pneumatic Screwdriver CY11PRAM-WP
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 212.4 lbf.in (7 to 24 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications

FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and auxiliary grip included as standard
  • Standard Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque range 61.95 to 212.4 lbf.in (7 to 24 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CY11PRAM-WP
Product Name Pistol Grip Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 5.16 to 17.7 Ft-lbs (7 to 24 N-m)
Rated Free Speed 450 rpm
Operating Noise Level 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1851451 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Length 4.8 inch (122 mm)
View Details