ASG, Division of Jergens, Inc. Pistol Grip Cushion Clutch Pneumatic Screwdriver CZ2PR1

Description
FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal for users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Push/Trigger Start Combination operation Torque range 7.08 to 22.13 lbf.in (0.8 to 2.5 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Description
FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal for users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Push/Trigger Start Combination operation Torque range 7.08 to 22.13 lbf.in (0.8 to 2.5 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Cushion Clutch Pneumatic Screwdriver - CZ2PR1 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Cushion Clutch Pneumatic Screwdriver
CZ2PR1
Pistol Grip Cushion Clutch Pneumatic Screwdriver CZ2PR1
FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal for users needing practicality and reliability. Gold standard quality cushion clutch technology Clutch adjustment key, additional clutch spring and tool hanger included as standard 1/4" Hex drive with Push/Trigger Start Combination operation Torque range 7.08 to 22.13 lbf.in (0.8 to 2.5 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.

FIAM CZPR pistol grip cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal for users needing practicality and reliability.

  • Gold standard quality cushion clutch technology
  • Clutch adjustment key, additional clutch spring and tool hanger included as standard
  • 1/4" Hex drive with Push/Trigger Start Combination operation
  • Torque range 7.08 to 22.13 lbf.in (0.8 to 2.5 N.m)
  • Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household appliances, etc.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CZ2PR1
Product Name Pistol Grip Cushion Clutch Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Actuation Push-to-Start
Torque Range 0.5900 to 1.84 Ft-lbs (0.8000 to 2.5 N-m)
Rated Free Speed 2700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
8V MAX* Gyroscopic Screwdriver 2 Battery Kit - DCF680N2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 430 rpm
Drive Size 1/4" Hex
View Details