ASG, Division of Jergens, Inc. ESD Safe DC Electric Screwdriver CL-3000 ESD

Description
ESD Safe Light torque, small screw applications External Torque Adjustment #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Brown
Description
ESD Safe Light torque, small screw applications External Torque Adjustment #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Brown

Suppliers

Company
Product
Description
Supplier Links
ESD Safe DC Electric Screwdriver - CL-3000 ESD - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
ESD Safe DC Electric Screwdriver
CL-3000 ESD
ESD Safe DC Electric Screwdriver CL-3000 ESD
ESD Safe Light torque, small screw applications External Torque Adjustment #1 (2 mm) screws and smaller 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications 4 ft detachable cord Light Spring Type: Gold Heavy Spring Type: Brown
  • ESD Safe
  • Light torque, small screw applications
  • External Torque Adjustment
  • #1 (2 mm) screws and smaller
  • 4.0 mm drive model offers flexibility for small fasteners or vacuum pick-up applications
  • 4 ft detachable cord
  • Light Spring Type: Gold
  • Heavy Spring Type: Brown
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CL-3000 ESD
Product Name ESD Safe DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.1991 to 1.33 Ft-lbs (0.2700 to 1.8 N-m)
Rated Free Speed 670 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Automatic Screw Feeding With DC Electric Screwdrivers -  - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip; Fixtured
Head Style In-line; Offset; Right-Angle
View Details