ASG, Division of Jergens, Inc. Brushless DC Electric Screwdriver TLB-C9180PGW

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Electric Screwdriver - TLB-C9180PGW - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Brushless DC Electric Screwdriver
TLB-C9180PGW
Brushless DC Electric Screwdriver TLB-C9180PGW
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Durable, compact, lightweight, and quiet
  • Accurate torque control
  • High efficiency
  • Easy to operate
  • Standard Power Supply: ASG TLB-PS801
  • Power Supply with Counter: ASG TLB-PS801-C
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number TLB-C9180PGW
Product Name Brushless DC Electric Screwdriver
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Actuation Button / Trigger
Torque Range 4.42 to 13.27 Ft-lbs (6 to 18 N-m)
Rated Free Speed 260 to 350 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Electric Screwdrivers - 2566924 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
 - 2501 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details