ASG, Division of Jergens, Inc. HIOS DC Electric Screwdriver A-6500

Description
Alpha-series (A-series) feature a rare earth magnet for more power #1 to #10 screws (2.0 mm to 5.0 mm) Lever or Push-to-Start operation Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Yellow Note: Pistol grip attachment kid available
Description
Alpha-series (A-series) feature a rare earth magnet for more power #1 to #10 screws (2.0 mm to 5.0 mm) Lever or Push-to-Start operation Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Yellow Note: Pistol grip attachment kid available

Suppliers

Company
Product
Description
Supplier Links
HIOS DC Electric Screwdriver - A-6500 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS DC Electric Screwdriver
A-6500
HIOS DC Electric Screwdriver A-6500
Alpha-series (A-series) feature a rare earth magnet for more power #1 to #10 screws (2.0 mm to 5.0 mm) Lever or Push-to-Start operation Tamper resistant torque nut standard 6 ft detachable cord Light Spring Type: Yellow Heavy Spring Type: Yellow Note: Pistol grip attachment kid available
  • Alpha-series (A-series) feature a rare earth magnet for more power
  • #1 to #10 screws (2.0 mm to 5.0 mm)
  • Lever or Push-to-Start operation
  • Tamper resistant torque nut standard
  • 6 ft detachable cord
  • Light Spring Type: Yellow
  • Heavy Spring Type: Yellow
  • Note: Pistol grip attachment kid available
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number A-6500
Product Name HIOS DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.3687 to 1.33 Ft-lbs (0.5000 to 1.8 N-m)
Rated Free Speed 1700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100390 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Robot-assisted Microscrew Screwdriver -  - KUKA Deutschland GmbH
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details