ASG, Division of Jergens, Inc. Brushless DC Electric Screwdriver TLB-C630L

Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
Datasheet
Description
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Electric Screwdriver - TLB-C630L - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Brushless DC Electric Screwdriver
TLB-C630L
Brushless DC Electric Screwdriver TLB-C630L
Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Durable, compact, lightweight, and quiet Accurate torque control High efficiency Easy to operate Standard Power Supply: ASG TLB-PS801 Power Supply with Counter: ASG TLB-PS801-C
  • Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation
  • Durable, compact, lightweight, and quiet
  • Accurate torque control
  • High efficiency
  • Easy to operate
  • Standard Power Supply: ASG TLB-PS801
  • Power Supply with Counter: ASG TLB-PS801-C
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number TLB-C630L
Product Name Brushless DC Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.7227 to 2.17 Ft-lbs (0.9800 to 2.94 N-m)
Rated Free Speed 750 to 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Electric Screwdrivers - 6612362 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 6.35 mm
View Details