ASG, Division of Jergens, Inc. Push to Start Auto Shut-Off Pneumatic Screwdriver HP35

Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 2.6 to 17.3 lbf.in (0.29 to 1.96 N.m)
Datasheet
Description
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 2.6 to 17.3 lbf.in (0.29 to 1.96 N.m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push to Start Auto Shut-Off Pneumatic Screwdriver - HP35 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Push to Start Auto Shut-Off Pneumatic Screwdriver
HP35
Push to Start Auto Shut-Off Pneumatic Screwdriver HP35
ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology Anti-tamper torque cover included as standard 1/4" Hex drive with Push to Start operation Torque range 2.6 to 17.3 lbf.in (0.29 to 1.96 N.m)

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal.

  • Value engineered auto shut-off technology
  • Anti-tamper torque cover included as standard
  • 1/4" Hex drive with Push to Start operation
  • Torque range 2.6 to 17.3 lbf.in (0.29 to 1.96 N.m)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number HP35
Product Name Push to Start Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Torque Range 0.2139 to 1.45 Ft-lbs (0.2900 to 1.96 N-m)
Rated Free Speed 2200 rpm
Operating Noise Level 74 dB
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdrivers - 1966364 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 750 rpm
View Details
Electric Screwdrivers - 172615 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Weight 1.5 lbs (0.6800 kg)
View Details