ASG, Division of Jergens, Inc. Datasheets for Nut Runners and Nut Drivers
Nut runners and nut drivers are tools used for tightening nuts. By definition, nut drivers are purely mechanical hand tools, while nut runners are pneumatic, electric, or hydraulic power tools.
Nut Runners and Nut Drivers: Learn more
| Product Name | Notes |
|---|---|
| ASG H Series pneumatic nutrunners offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible nutrunners deliver full torque for tightening operations as well as fastener removal. | |
| ASG-EH2-R1020-A Transducerized Right Angle Electric Nutrunner is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Right angle... | |
| ASG-EH2-R1030-A Transducerized Right Angle Electric Nutrunner is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Right angle... | |
| ASG-SD2500-10RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m) 1/4"... | |
| ASG-SD2500-10RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m) 1/4" Hex drive... | |
| ASG-SD2500-20RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 20 lbf.in (2.3 N.m) 1/4"... | |
| ASG-SD2500-20RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 20 lbf.in (2.3 N.m) 1/4" Hex drive... | |
| ASG-SD2500-35RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4"... | |
| ASG-SD2500-35RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Hex drive... | |
| ASG-SD2500-50RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4"... | |
| ASG-SD2500-50RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4" Hex drive... | |
| FIAM pneumatic cushion clutch nutrunners offer efficient, reliable and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures... | |
| FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator... | |
| FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures... | |
| FIAM pneumatic worm drive nutrunners offer simple and versatile operation for special heavy duty applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design... | |
| Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start... | |
| Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Provide consistent tightening and maximum versatility in the presence... |