CL-7000 -- DC ELECTRIC SCREWDRIVER
ASG, Division of Jergens, Inc.
DC Electric Screwdriver
CL-7000
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Yellow
Heavy Spring Type: Purple
-
ASG, Division of Jergens, Inc.
-
ASG, Division of Jergens, Inc.
-
ASG, Division of Jergens, Inc.
Description
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Yellow
Heavy Spring Type: Purple
Suppliers
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Yellow
Heavy Spring Type: Purple
- #1 to #10 screws (2.0 mm to 5.0 mm)
- Tamper resistant torque nut standard
- 6 ft detachable cord
- Light Spring Type: Yellow
- Heavy Spring Type: Purple
Supplier's Site
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Yellow
Heavy Spring Type: Purple
- #1 to #10 screws (2.0 mm to 5.0 mm)
- Tamper resistant torque nut standard
- 6 ft detachable cord
- Light Spring Type: Yellow
- Heavy Spring Type: Purple
Supplier's Site
HIOS Low RPM DC Electric Screwdriver
CL-7000
#1 to #10 screws (2.0 mm to 5.0 mm)
Tamper resistant torque nut standard
6 ft detachable cord
Light Spring Type: Yellow
Heavy Spring Type: Purple
- #1 to #10 screws (2.0 mm to 5.0 mm)
- Tamper resistant torque nut standard
- 6 ft detachable cord
- Light Spring Type: Yellow
- Heavy Spring Type: Purple
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (electric and pneumatic) |
Screwdrivers (electric and pneumatic) |
Screwdrivers (electric and pneumatic) |
|
Product Number
|
CL-7000 |
CL-7000 |
CL-7000 |
|
Product Name
|
DC Electric Screwdriver |
DC Electric Screwdriver |
HIOS Low RPM DC Electric Screwdriver |
|
Drive Style
|
Electric
|
Electric
|
Electric
|
|
Head Style
|
In-line
|
In-line
|
In-line
|
|
Actuation
|
Lever
|
Lever
|
Lever
|
|
Torque Range
|
0.2212 to 1.84 Ft-lbs (0.3000 to 2.5 N-m)
|
0.2212 to 1.84 Ft-lbs (0.3000 to 2.5 N-m)
|
0.2212 to 1.84 Ft-lbs (0.3000 to 2.5 N-m)
|
|
Rated Free Speed
|
750 rpm
|
750 rpm
|
60 to 96 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Style
Electric
Rated Free Speed
1150 rpm
Drive Size
Other Drive Size
View Details
Drive Style
Pneumatic
Screwdriver Style
Fixtured
Head Style
In-line
View Details
Visumatic Industrial Products
Drive Style
Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Milwaukee Electric Tool Corporation
Drive Style
Electric
Screwdriver Style
Hand-Held with Pistol Grip
Rated Free Speed
0.0 to 2500 rpm
View Details