TransPak Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| An economical solution for organizing parts. Kraft colored bins help conceal dirt and grime. One-piece construction makes assembly fast and easy. Simply fold along lines to create bin. No tape... | |
| Bright colored tinted bags grab attention! Bags stand upright on square bottoms to make loading fast and easy. Sturdy handles make bags comfortable to carry. Feature white interior and citrus... | |
| Bright colored tinted bags grab attention! Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and buttercup tinted... | |
| Bright colored tinted bags grab attention! Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and cerise tinted... | |
| Bright colored tinted bags grab attention! Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features white interior and french vanilla... | |
| Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. | |
| Dri-Shield Moisture Barrier Bags protect electronic components from damage due to moisture and static discharge. Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583,... | |
| Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from... | |
| Flaps on these envelopes are heavily gummed to provide a secure seal. Envelopes are made from strong 28 lb. paper stock. Paper is opaque to prevent contents from being viewed. | |
| Flat Merchandise Bags are perfect for packaging and protecting flat items such as paper greeting cards and post cards. Bags have serrated ends making them easy to open. Constructed from... | |
| Flat White Merchandise Bags are perfect for packaging and protecting flat items such as paper greeting cards and post cards. Bags have serrated ends making them easy to open. Constructed... | |
| Great for storing and organizing large bulky parts. High sides for added protection and capacity. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat. | |
| Have function and personality in one heavy-duty bag! Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and... | |
| Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand... | |
| Heavy-duty White Paper Shopping Bags make packing purchases easy. Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom... | |
| Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom. | |
| Ideal for recycling, storing parts, tools and warehouse items. Stack up to 6 bins high to create a sturdy storage system. Constructed from injection molded HDPE. Large label holder for... | |
| Ideal for transporting heavy parts. Containers can stack with casters in place. Large label holder for easy content identification. Includes 4 heavy-duty 3" casters (two locking and two swivel). | |
| Keep parts organized in less space. Front panel write on space for easy content identification. No tape or staples needed to assemble. Made from strong 200#/ECT-32-B oyster white corrugated. Ships... | |
| Keep small parts and components organized and accessible. Feature a raised, slotted label holder for parts identification. Durable plastic cups fit snugly into bins and can be removed easily for... | |
| Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number... | |
| Kraft Gusseted Merchandise Bags are perfect for packaging and protecting bulky, light-weight items. Bags have serrated ends making them easy to open. Constructed from 30# basis weight recycled paper. Available... | |
| Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. | |
| Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Constructed from heavy-duty cold rolled steel. 750 pound capacity. Stack... | |
| Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Mount on benches, walls, packing tables, inside cabinets or on... | |
| Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Wall Mounted Panel Rack saves floor and workbench space. 175... | |
| Maximize storage capacity in a small amount of space. Customize your unit by choosing the bin sizes of your choice. Wall Mounted Panel Rack saves floor and workbench space. 500... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP0543. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP0743. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP0965. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1087. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1144. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1155 and BINP1111. Sold... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1487 and BINP1516. Sold... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1555. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1611. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1811. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1816. Sold by the... | |
| Maximize the efficiency of bins by dividing into separate sections. Dividers fit securely in bins to create sections. Black plastic construction. Use with plastic bin series BINP1889. Sold by the... | |
| Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated. | |
| Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear... | |
| Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds. | |
| Protect electronic components from electrostatic interference. Bins are permanently conductive and are unaffected by washing. Constructed from carbon filled copolymer polypropylene. Reinforced side walls and wide ledge allow high stacking. | |
| Reinforced flat paper handles provide added convenience. Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case. | |
| Reinforced flat paper handles provide added convenience. Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. 300 per case. | |
| Reinforced flat paper handles provide added convenience. Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. Features "thank you" pre-printed on... | |
| Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in... | |
| See-through design allows for instant content identification. Clear bins are recommended for retail, pharmacies or home storage. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows... | |
| Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x... | |
| Separate bins into useful, organized sections. For use with Plastic Shelf Bin Boxes. Made from sturdy, black plastic. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS150. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS151. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS152. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS153. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS154. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS155. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS156. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS157. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS158. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS159. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS160. Sold in case quantities. | |
| Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS161. Sold in case quantities. | |
| Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. Features "First Class" printed... | |
| Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of... | |
| Strong two-piece cartons designed for storing business cards and stationery. Durable fibreboard cartons are fully assembled. No folding required. Covers are wrapped with a gray leatherette paper. Sold in case... | |
| Strong two-piece cartons designed for storing business cards and stationery. Two-piece fibreboard construction. Protects documents from damage and dust. Instantly snaps into place. All ship and store flat to save... | |
| Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case... | |
| The perfect bag for mailing catalogs and brochures. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. | |
| These elegant, high gloss boxes provide an upscale presentation of your gift or product. "High-Wall" chipboard bottoms ship flat and can be folded together quickly. Pre-assembles lids (sold separately) are... | |
| These elegant, high gloss boxes provide an upscale presentation of your gift or product. "High-Wall" chipboard bottoms ship flat and can be folded together quickly. Use with pre-assembled rigid lids... | |
| These strong bags are popular for packing purchases in retail applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch... | |
| These strong corrugated mailers were designed to ship a CD along with literature. Insert holds CD in place during shipping to prevent damage. Accommodates 1" of literature. Manufactured from 200#-B/ECT-32... | |
| These strong corrugated mailers were designed to ship a CD along with literature. Insert holds CD in place during shipping to prevent damage. Accommodates 2" of literature. Manufactured from 200#-B/ECT-32... | |
| These strong corrugated mailers were designed to ship a CD along with literature. Insert holds CD in place during shipping to prevent damage. Accommodates 3" of literature. Manufactured from 200#-B/ECT-32... | |
| Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD. Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid. | |
| Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD. Simply transfer clothing from your closet to the metal bar. 50 per case. | |
| White Grocery Bags are attractive alternatives for your retail packing applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch... |
| << Prev | Next >> |