TransPak 6" x 3 5/8" x 11" White - Grocery Bags BGG104W

Description
White Grocery Bags are attractive alternatives for your retail packing applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.
Description
White Grocery Bags are attractive alternatives for your retail packing applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 3 5/8" x 11" White - Grocery Bags
BGG104W
6" x 3 5/8" x 11" White - Grocery Bags BGG104W
White Grocery Bags are attractive alternatives for your retail packing applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

White Grocery Bags are attractive alternatives for your retail packing applications.

  • Side walls of bags are gusseted to make packing multiple or bulky items easier.
  • Bags feature a thumb notch to make them easy to open.
  • Sturdy paper bags are reusable and recyclable.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGG104W
Product Name 6" x 3 5/8" x 11" White - Grocery Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2364297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 89.96 inch (2285 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details