TransPak 8" x 18" x 10" - Jumbo Open Top Bin Boxes BINJ81810

Description
Great for storing and organizing large bulky parts. High sides for added protection and capacity. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.
Description
Great for storing and organizing large bulky parts. High sides for added protection and capacity. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 18" x 10" - Jumbo Open Top Bin Boxes
BINJ81810
8" x 18" x 10" - Jumbo Open Top Bin Boxes BINJ81810
Great for storing and organizing large bulky parts. High sides for added protection and capacity. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Great for storing and organizing large bulky parts.

  • High sides for added protection and capacity.
  • Made from strong 200#/ECT-32-B oyster white corrugated.
  • Ships and stores flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINJ81810
Product Name 8" x 18" x 10" - Jumbo Open Top Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details