TransPak 13" x 7" x 13" White - Shopping Bags BGS114W

Description
Heavy-duty White Paper Shopping Bags make packing purchases easy. Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.
Description
Heavy-duty White Paper Shopping Bags make packing purchases easy. Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
13
San Jose, CA, USA
13" x 7" x 13" White - Shopping Bags
BGS114W
13" x 7" x 13" White - Shopping Bags BGS114W
Heavy-duty White Paper Shopping Bags make packing purchases easy. Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Heavy-duty White Paper Shopping Bags make packing purchases easy.

  • Attractive White Bags make a quality impression.
  • Durable twisted paper handles make bags easy to carry.
  • Bags have a square bottom which allows them to stand alone for easy packing.
  • Reusable and recyclable.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGS114W
Product Name 13" x 7" x 13" White - Shopping Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details