TransPak 12 1/2" x 17" White - Corrugated Envelopes B849W

Description
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.
Description
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12 1/2
San Jose, CA, USA
12 1/2" x 17" White - Corrugated Envelopes
B849W
12 1/2" x 17" White - Corrugated Envelopes B849W
Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities.

Corrugated envelopes keep items flat during shipping.

  • Envelopes have a flexible fluted interior and a rigid exterior.
  • No additional stiffeners are needed.
  • Flaps on these envelopes have a cohesive seal.
  • Simply insert contents into envelope and fold over flap to seal.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B849W
Product Name 12 1/2" x 17" White - Corrugated Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details