TransPak 8" x 12" x 4 1/2" - Stackable Bin Boxes BINB812

Description
Keep parts organized in less space. Front panel write on space for easy content identification. No tape or staples needed to assemble. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.
Description
Keep parts organized in less space. Front panel write on space for easy content identification. No tape or staples needed to assemble. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 12" x 4 1/2" - Stackable Bin Boxes
BINB812
8" x 12" x 4 1/2" - Stackable Bin Boxes BINB812
Keep parts organized in less space. Front panel write on space for easy content identification. No tape or staples needed to assemble. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Keep parts organized in less space.

  • Front panel write on space for easy content identification.
  • No tape or staples needed to assemble.
  • Made from strong 200#/ECT-32-B oyster white corrugated.
  • Ships and stores flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINB812
Product Name 8" x 12" x 4 1/2" - Stackable Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Threading Die Packaging - 4-3/32 X 2-1/8 X 5/8 (104x54x16.5 mm) MULTI BOX PP - MB104 - MOCAP LLC
Specs
Container Type Box
Height 0.7874 inch (20 mm)
Width 2.32 inch (59 mm)
View Details