TransPak 11 1/8" x 8 3/4" x 2" - DVD Literature Mailer Kit DLM1182

Description
Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x 8 3/4" x 2". Space for 1" of literature.
Description
Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x 8 3/4" x 2". Space for 1" of literature.

Suppliers

Company
Product
Description
Supplier Links
11 1/8
San Jose, CA, USA
11 1/8" x 8 3/4" x 2" - DVD Literature Mailer Kit
DLM1182
11 1/8" x 8 3/4" x 2" - DVD Literature Mailer Kit DLM1182
Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x 8 3/4" x 2". Space for 1" of literature.

Send both DVD and literature in one package.

  • Insert holds DVD safely in place.
  • Strong 200#/ECT-32-B oyster white construction.
  • No tape or glue needed for assembly.
  • Dimensions: 11 1/8" x 8 3/4" x 2".
  • Space for 1" of literature.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number DLM1182
Product Name 11 1/8" x 8 3/4" x 2" - DVD Literature Mailer Kit
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details