TransPak 8 1/4" x 5 1/4" x 18" Kraft - Grocery Bags BGG109K

Description
These strong bags are popular for packing purchases in retail applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.
Description
These strong bags are popular for packing purchases in retail applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
8 1/4
San Jose, CA, USA
8 1/4" x 5 1/4" x 18" Kraft - Grocery Bags
BGG109K
8 1/4" x 5 1/4" x 18" Kraft - Grocery Bags BGG109K
These strong bags are popular for packing purchases in retail applications. Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

These strong bags are popular for packing purchases in retail applications.

  • Side walls of bags are gusseted to make packing multiple or bulky items easier.
  • Bags feature a thumb notch to make them easy to open.
  • Sturdy paper bags are reusable and recyclable.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGG109K
Product Name 8 1/4" x 5 1/4" x 18" Kraft - Grocery Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details