TransPak 18" x 13" x 12" White - Space Age Totes BINS184

Description
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.
Description
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 13" x 12" White - Space Age Totes
BINS184
18" x 13" x 12" White - Space Age Totes BINS184
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Perfect for transporting and sorting parcels and mail.

  • Lightweight plastic construction featuring reinforced steel frame.
  • Die-cut handles for convenience.
  • Holds up to 80 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINS184
Product Name 18" x 13" x 12" White - Space Age Totes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173884 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.02 inch (102 mm)
Width 4.02 inch (102 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details