TransPak 23" x 15" x 16" Blue - Space Age Totes BINS189

Description
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.
Description
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Suppliers

Company
Product
Description
Supplier Links
23
San Jose, CA, USA
23" x 15" x 16" Blue - Space Age Totes
BINS189
23" x 15" x 16" Blue - Space Age Totes BINS189
Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Perfect for transporting and sorting parcels and mail.

  • Lightweight plastic construction featuring reinforced steel frame.
  • Die-cut handles for convenience.
  • Holds up to 80 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINS189
Product Name 23" x 15" x 16" Blue - Space Age Totes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details