Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
TRANSPAK
BINDS23 -- 2 7/8" X 3" - PLASTIC SHELF BIN DIVIDERS
TransPak
2 7/8" x 3" - Plastic Shelf Bin Dividers
BINDS23
Description
Separate bins into useful, organized sections. For use with Plastic Shelf Bin Boxes. Made from sturdy, black plastic. Sold in case quantities.
TransPak
Done
Description
Separate bins into useful, organized sections. For use with Plastic Shelf Bin Boxes. Made from sturdy, black plastic. Sold in case quantities.
Suppliers
Company
Product
Description
Supplier Links
TransPak
San Jose, CA, USA
2 7/8" x 3" - Plastic Shelf Bin Dividers
BINDS23
2 7/8" x 3" - Plastic Shelf Bin Dividers
BINDS23
Separate bins into useful, organized sections. For use with Plastic Shelf Bin Boxes. Made from sturdy, black plastic. Sold in case quantities.
Separate bins into useful, organized sections.
For use with Plastic Shelf Bin Boxes.
Made from sturdy, black plastic.
Sold in case quantities.
Supplier's Site
Technical Specifications
TransPak
Product Category
Industrial Containers
Product Number
BINDS23
Product Name
2 7/8" x 3" - Plastic Shelf Bin Dividers
Container Type
Bin
Unlock Full Specs
to access all available technical data
Similar Products
Ellsworth Adhesives
Ellsworth Graduated Mix Cup Clear 1 oz
865731
Specs
Container Type
Cup
View Details
Takachi Electronics Enclosure Co., Ltd.
EVA SHELL CASE
SC series
Specs
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
Isotech, Inc.
Plastic Case
Plastic-Cases
Specs
Material
Plastic
View Details
MarShield
Lead Lined Storage Containers
Specs
Container Type
Box
Material
Steel
Application
Radioactive Materials
View Details