TransPak 11 5/8" x 2 3/4" x 4" - Green - Plastic Shelf Bin Boxes BINPS101G

Description
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 1 5/8" x 4".
Description
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 1 5/8" x 4".

Suppliers

Company
Product
Description
Supplier Links
11 5/8
San Jose, CA, USA
11 5/8" x 2 3/4" x 4" - Green - Plastic Shelf Bin Boxes
BINPS101G
11 5/8" x 2 3/4" x 4" - Green - Plastic Shelf Bin Boxes BINPS101G
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 1 5/8" x 4".

Organize your inventory with sturdy plastic bins.

  • Nestable bins are manufactured from FDA compliant polypropylene resins.
  • Slotted label holder allows for easy insertion of label or identification card.
  • Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving.
  • Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals.
  • Maximize the efficiency of bins by using Bin Cups
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 10 1/4" x 1 5/8" x 4".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINPS101G
Product Name 11 5/8" x 2 3/4" x 4" - Green - Plastic Shelf Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173881 - RS Components, Ltd.
Specs
Container Type Bag
Height 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details