TransPak 11 5/8" x 4 1/8" x 4" Blue - Plastic Shelf Bin Boxes BINPS102B

Description
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS23 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 3" x 4".
Description
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS23 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 3" x 4".

Suppliers

Company
Product
Description
Supplier Links
11 5/8
San Jose, CA, USA
11 5/8" x 4 1/8" x 4" Blue - Plastic Shelf Bin Boxes
BINPS102B
11 5/8" x 4 1/8" x 4" Blue - Plastic Shelf Bin Boxes BINPS102B
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS23 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4" x 3" x 4".

Organize your inventory with sturdy plastic bins.

  • Nestable bins are manufactured from FDA compliant polypropylene resins.
  • Slotted label holder allows for easy insertion of label or identification card.
  • Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving.
  • Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals.
  • Maximize the efficiency of bins by using Bin Divider stock number BINDS23 or Bin Cups
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 10 1/4" x 3" x 4".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BINPS102B
Product Name 11 5/8" x 4 1/8" x 4" Blue - Plastic Shelf Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Packaging for Ceramic Inserts - 5-3/16 X 3-1/4 X 1 (132x82.75x26mm) MULTI BOX PP - MB132 - MOCAP LLC
Specs
Container Type Box
Height 1.19 inch (30.3 mm)
Width 3.5 inch (88.8 mm)
View Details