TransPak 4" x 6 3/8" Kraft - Clasp Envelopes EN1014

Description
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.
Description
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 6 3/8" Kraft - Clasp Envelopes
EN1014
4" x 6 3/8" Kraft - Clasp Envelopes EN1014
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.

Reinforced metal clasps on these envelopes make it possible to reuse envelopes.

  • For a secure, permanent seal, moisten gummed flap and press closed.
  • Strong 28 lb. woven envelopes.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1014
Product Name 4" x 6 3/8" Kraft - Clasp Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details