TransPak 13" x 7" x 13" Kraft - Shopping Bags BGS114K

Description
Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.
Description
Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
13
San Jose, CA, USA
13" x 7" x 13" Kraft - Shopping Bags
BGS114K
13" x 7" x 13" Kraft - Shopping Bags BGS114K
Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Heavy-duty and economical Kraft Paper Shopping Bags make packing purchases easy.

  • Durable twisted paper handles make bags easy to carry.
  • Bags have a square bottom which allows them to stand alone for easy packing.
  • Reusable and recyclable.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGS114K
Product Name 13" x 7" x 13" Kraft - Shopping Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details