TransPak 8 1/4" x 5 1/4" x 18" Kraft - Hardware Bags BGH111K

Description
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.
Description
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
8 1/4
San Jose, CA, USA
8 1/4" x 5 1/4" x 18" Kraft - Hardware Bags
BGH111K
8 1/4" x 5 1/4" x 18" Kraft - Hardware Bags BGH111K
Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items. Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Strong, heavy-weight kraft Hardware Bags are perfect for packing heavy items.

  • Heavy-duty bag resists punctures and tears.
  • Bags feature expandable side gussets making them easy to pack.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number BGH111K
Product Name 8 1/4" x 5 1/4" x 18" Kraft - Hardware Bags
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sliding Lid Tackle Boxes - 1.41X1.41X.98 (35.8 x 35.8 x 25.0 MM) 5 CELL INSERT BOX - IB05/D3 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.24 inch (31.4 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details