TransPak 14 1/2" x 19" - Poly Mailers B876

Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.
Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
14 1/2
San Jose, CA, USA
14 1/2" x 19" - Poly Mailers
B876
14 1/2" x 19" - Poly Mailers B876
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.

Strong polyolefin mailers protect products from moisture during shipping.

  • Mailers are puncture and tear resistant.
  • High strength seams will keep contents intact even if over packed.
  • The outer surface of the mailer is white and the inner lining is silver.
  • Constructed from 2.5 Mil polyethylene with a self-seal closure on one end.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B876
Product Name 14 1/2" x 19" - Poly Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1783347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details